The Module 1, 45 Teeth, 20° Pressure Angle, Steel Spur Gear Stock, part number A 1C29MY10045, is designed for precision applications requiring a robust gear solution. It features a pressure angle of 20 degrees, which is suitable for a variety of mechanical systems. The gear is made from steel, providing durability and strength for demanding environments. This spur gear is part of a series that includes various tooth counts and module sizes, allowing for flexibility in design and integration into different projects. The minimum usable length for this gear is specified to be between 75 mm and 80 mm, making it suitable for applications where space is a consideration.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29MY10045 |
| Product Name | Module 1, 45 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20° |