Stock Drive Products & Sterling Instrument - SDP/SI Module 1, 40 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY10040

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C29MY10040 is a metric steel spur gear stock with a module of 1, 40 teeth, and a 20° pressure angle. It has a pitch diameter of 40 mm, a shank diameter of 40 mm, and a minimum usable length of 42 mm. The gear is designed for standard cylindrical shaft mounting and is available in a stock configuration with no additional features specified beyond material and dimensional parameters.

Datasheet Summary
Powered by GS/AI

A 1C29MY10040 is a metric steel spur gear stock with a module of 1, 40 teeth, and a 20° pressure angle. It has a pitch diameter of 40 mm, a shank diameter of 40 mm, and a minimum usable length of 42 mm. The gear is designed for standard cylindrical shaft mounting and is available in a stock configuration with no additional features specified beyond material and dimensional parameters.

Suppliers

Company
Product
Description
Supplier Links
Module 1, 40 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY10040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 40 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
A 1C29MY10040
Module 1, 40 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY10040
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29MY10040
Product Name Module 1, 40 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 2.5, 50 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK25050A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Module 0.4, 8 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design Metric
View Details
32 D.P., 50 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design English
View Details
Module 0.8, 6 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design Metric
View Details