A 1C29MY10036 is a metric steel spur gear with a module of 1, 36 teeth, and a 20° pressure angle. It has a pitch diameter of 36 mm, a bore diameter of 36 mm, and a minimum usable length of 38 mm. The gear is designed for use in mechanical systems requiring precise motion transmission.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29MY10036 |
| Product Name | Module 1, 36 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |