A 1C29MY10016 is a steel spur gear with a module of 1, 16 teeth, and a 20° pressure angle. It has a pitch diameter of 16 mm, a shank diameter of 16 mm, and a minimum usable length of 18 mm. The gear is designed for metric applications and belongs to a series of stock spur gears available in module 0.8 and 1 with varying tooth counts and dimensions.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29MY10016 |
| Product Name | Module 1, 16 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |