Steel spur gear stock with module 0.8 and 60 teeth, featuring a pitch diameter of 48 mm, shank diameter of 32 mm, and a minimum usable length of 200 mm, designed for 20° pressure angle applications.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29MY08060 |
| Product Name | Module 0.8, 60 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |