A 1C29MY08014 is a metric spur gear stock with a module of 0.8, 14 teeth, and a 20° pressure angle, made of steel. It has a pitch diameter of 11.2 mm, a shank diameter of 9.6 mm, and a minimum usable length of 12.8 mm. The gear is designed for standard mechanical power transmission applications.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29MY08014 |
| Product Name | Module 0.8, 14 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 14 |
| Design | Metric |
| Pressure Angle | 20° |