Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 48 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY05048

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Module 0.5, 48 Teeth, 20¬8 Pressure Angle, Steel Spur Gear Stock, part number A 1C29MY05048, is designed for precision applications requiring a 20-degree pressure angle. Constructed from steel, this gear is suitable for various mechanical systems where durability and strength are essential. It features 48 teeth, which allows for effective torque transmission and speed reduction in gear assemblies. The gear's specifications align with ISO Class 9 standards, ensuring a high level of accuracy in manufacturing. This product is ideal for engineers seeking reliable gear solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Module 0.5, 48 Teeth, 20¬8 Pressure Angle, Steel Spur Gear Stock, part number A 1C29MY05048, is designed for precision applications requiring a 20-degree pressure angle. Constructed from steel, this gear is suitable for various mechanical systems where durability and strength are essential. It features 48 teeth, which allows for effective torque transmission and speed reduction in gear assemblies. The gear's specifications align with ISO Class 9 standards, ensuring a high level of accuracy in manufacturing. This product is ideal for engineers seeking reliable gear solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 48 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY05048 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 48 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
A 1C29MY05048
Module 0.5, 48 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY05048
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29MY05048
Product Name Module 0.5, 48 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
48 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
32DP, 32 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 32
Pressure Angle 14.5°
View Details
48 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details