Stock Drive Products & Sterling Instrument - SDP/SI 100 Teeth, 48, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y48100

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C29-Y48100 is a 100-tooth, 48 pitch, 20° pressure angle spur gear made of steel with an outside diameter of 2.125 inches and a usable length of 8 inches.

Datasheet Summary
Powered by GS/AI

A 1C29-Y48100 is a 100-tooth, 48 pitch, 20° pressure angle spur gear made of steel with an outside diameter of 2.125 inches and a usable length of 8 inches.

Suppliers

Company
Product
Description
Supplier Links
100 Teeth, 48, D.P.,20 Pressure angle, 8
Hicksville, NY, United States
100 Teeth, 48, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock
A 1C29-Y48100
100 Teeth, 48, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y48100
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29-Y48100
Product Name 100 Teeth, 48, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 100
Design English
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
20 Teeth, 1 Module, ISO 8 /Aluminum Miter Gear - A 1A 4MY10020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details
Module 0.8, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08A150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details