A 1C29-Y48096 is a 96-tooth, 48-pitch spur gear with a 20° pressure angle and a 3/4-inch shank diameter, made of steel. The gear has an outside diameter of 2.042 inches, a pitch diameter of 2.000 inches, and a usable length of 8 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y48096 |
| Product Name | 96 Teeth, 48, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |