A 1C29-Y48080 is a 48 pitch, 20° pressure angle spur gear stock with 80 teeth, made of steel, featuring a 1.667 inch pitch diameter, 1.708 inch outer diameter, and a 3/4 inch shank diameter with 8 inches of usable length.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y48080 |
| Product Name | 80 Teeth, 48, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |