A 1C29-Y48072 is a 72-tooth, 48-pitch, 20° pressure angle spur gear made of steel, with a 1.500-inch pitch diameter, a 1.542-inch outside diameter, and a 3/4-inch shank diameter. The usable length is 8 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y48072 |
| Product Name | 72 Teeth, 48, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |