A 1C29-Y32096 is a 96-tooth, 32-diametral pitch spur gear stock with a 20° pressure angle, made of carbon steel, featuring a 3.000-inch pitch diameter, 3.063-inch outer diameter, and a 3/4-inch shank diameter with 8 inches of usable length.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y32096 |
| Product Name | 96 Teeth, 32, D.P.,20° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |