Stock Drive Products & Sterling Instrument - SDP/SI 84 Teeth, 32, D.P.,20° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y32084

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C29-Y32084 is a 32-pitch, 20° pressure angle spur gear stock with 84 teeth, made of carbon steel, featuring a 2.625-inch pitch diameter and a 2.688-inch outside diameter, with a 3/4-inch shank diameter and 8 inches of usable length.

Datasheet Summary
Powered by GS/AI

A 1C29-Y32084 is a 32-pitch, 20° pressure angle spur gear stock with 84 teeth, made of carbon steel, featuring a 2.625-inch pitch diameter and a 2.688-inch outside diameter, with a 3/4-inch shank diameter and 8 inches of usable length.

Suppliers

Company
Product
Description
Supplier Links
84 Teeth, 32, D.P.,20° Pressure Angle, 8
Hicksville, NY, United States
84 Teeth, 32, D.P.,20° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock
A 1C29-Y32084
84 Teeth, 32, D.P.,20° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y32084
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29-Y32084
Product Name 84 Teeth, 32, D.P.,20° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 84
Design English
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 72 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design English
View Details
Module 0.8, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
Module 0.5, 56 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
Module 1.5, 24 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK15024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details