Stock Drive Products & Sterling Instrument - SDP/SI 80 Teeth, 32, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y32080

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C29-Y32080 is a 32 pitch, 20° pressure angle spur gear stock made of steel, with 80 teeth, an outer diameter of 2.563 inches, and a usable length of 3/4 inch. The gear has a shank diameter of 1/2 inch and is designed for inch-based mounting systems.

Datasheet Summary
Powered by GS/AI

A 1C29-Y32080 is a 32 pitch, 20° pressure angle spur gear stock made of steel, with 80 teeth, an outer diameter of 2.563 inches, and a usable length of 3/4 inch. The gear has a shank diameter of 1/2 inch and is designed for inch-based mounting systems.

Suppliers

Company
Product
Description
Supplier Links
80 Teeth, 32, D.P.,20 Pressure angle, 8
Hicksville, NY, United States
80 Teeth, 32, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock
A 1C29-Y32080
80 Teeth, 32, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y32080
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29-Y32080
Product Name 80 Teeth, 32, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 80
Design English
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
48 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
Module 0.3, 35 Tooth Brass Spur Gear - A 1B 2MY03035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
32 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details