A 1C29-Y32072 is a 32 pitch, 20° pressure angle spur gear stock with 72 teeth, made of steel, featuring an 8-inch usable length and a 2.250-inch pitch diameter, with a 2.313-inch outside diameter and a 1/2-inch shank diameter.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y32072 |
| Product Name | 72 Teeth, 32, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |