A 1C29-Y32044 is a 32 pitch, 20° pressure angle spur gear with 44 teeth, made of steel, featuring a 1.375-inch pitch diameter, 1.438-inch outside diameter, and a 1/2-inch shank diameter. The usable length of the gear is 0.5 inches. The gear is designed for inch-based applications and is part of a stock series with both 14-1/2° and 20° pressure angle options. The material specified is steel, and the design accommodates standard mounting on a shaft with the provided shank size.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y32044 |
| Product Name | 44 Teeth, 32, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |