A 1C29-Y32040 is a 32-pitch, 20° pressure angle spur gear made of steel, with 40 teeth, a pitch diameter of 1.250 inches, an outside diameter of 1.313 inches, and a shank diameter of 3/8 inch. The minimum usable length is 1.313 inches, matching the outside diameter, and the gear is designed for shaft mounting with a 3/8-inch shank. The part is part of a series of inch-based spur gear stock components conforming to AGMA 7 standards.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y32040 |
| Product Name | 40 Teeth, 32, D.P.,20° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |