A 1C29-Y32036 is a 32-pitch, 20° pressure angle spur gear made of carbon steel, with 36 teeth, a pitch diameter of 1.125 inches, an outer diameter of 1.188 inches, and a usable length of 6 inches. The gear features a shank diameter of 1/4 inch. It is part of a series of stock spur gears designed for mechanical power transmission applications.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y32036 |
| Product Name | 36 Teeth, 32, D.P.,20° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |