A 1C29-Y32032 is a 32-pitch, 20° pressure angle spur gear made of steel, with 32 teeth, a pitch diameter of 1.000 inch, an outer diameter of 1.063 inch, and a shank diameter of 1/4 inch. The usable length of the gear is 6 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y32032 |
| Product Name | 32 Teeth, 32, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |