A 1C29-Y32024 is a 32 pitch, 20° pressure angle spur gear made of steel, with 24 teeth, a pitch diameter of 0.750 inches, an outside diameter of 0.813 inches, and a shank diameter of 3/8 inch. The usable length is 0.5 inch, matching the shank size to the adjacent 32 pitch gears listed.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y32024 |
| Product Name | 24 Teeth, 32, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |