A 1C29-Y32022 is a 32 pitch, 20° pressure angle spur gear stock with 22 teeth, a pitch diameter of 0.688 inch, an outside diameter of 0.750 inch, and a 3/8 inch shank diameter with a usable length of 0.375 inch, made of steel. The part is stocked in a straight-shaft configuration and is designed for use in mechanical power transmission systems.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y32022 |
| Product Name | 22 Teeth, 32, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 22 |
| Design | English |
| Pressure Angle | 20° |