A 1C29-Y32020 is a 32-pitch, 20-pressure-angle spur gear stock with 20 teeth, made of steel, featuring a 0.625-inch pitch diameter, 0.688-inch outer diameter, and a 3/8-inch shank diameter. The usable length is 3 inches. This part is part of a series of inch-based steel spur gears designed for mechanical power transmission.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y32020 |
| Product Name | 20 Teeth, 32, D.P.,20 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | English |
| Pressure Angle | 20° |