Stock Drive Products & Sterling Instrument - SDP/SI 18 Teeth, 32, D.P.,20 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y32018

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1C29-Y32018 is a carbon steel spur gear featuring 18 teeth, a 32 diametral pitch (D.P.), and a 20-degree pressure angle. It has a usable length of 3 inches, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured to AGMA 7 standards, ensuring quality and reliability in performance. This product is designed for engineers seeking durable and efficient gearing solutions in their projects.

Datasheet Summary
Powered by GS/AI

The A 1C29-Y32018 is a carbon steel spur gear featuring 18 teeth, a 32 diametral pitch (D.P.), and a 20-degree pressure angle. It has a usable length of 3 inches, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured to AGMA 7 standards, ensuring quality and reliability in performance. This product is designed for engineers seeking durable and efficient gearing solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
18 Teeth, 32, D.P.,20 Pressure angle, 3
Hicksville, NY, United States
18 Teeth, 32, D.P.,20 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock
A 1C29-Y32018
18 Teeth, 32, D.P.,20 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y32018
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29-Y32018
Product Name 18 Teeth, 32, D.P.,20 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 18
Design English
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.75, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
24 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details