A 1C29-Y24066 is a 66-tooth, 24-diametral pitch spur gear made of steel with a 20° pressure angle, featuring a 2.750-inch pitch diameter, a 2.833-inch outside diameter, and a 3/4-inch shank diameter. The usable length is 8 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y24066 |
| Product Name | 66 Teeth, 24, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |