A 1C29-Y24042 is a 42-tooth, 24-dental-pitch, 20-degree pressure angle spur gear made of steel, with a pitch diameter of 1.750 inches, an outer diameter of 1.833 inches, and a shank diameter of 3/8 inch. The gear has a usable length of 8 inches and is designed for use in mechanical systems requiring precise gear engagement.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y24042 |
| Product Name | 42 Teeth, 24, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |