Stock Drive Products & Sterling Instrument - SDP/SI 36 Teeth, 24, D.P.,20° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y24036

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel spur gear stock with 36 teeth, 24 diametral pitch, and 20° pressure angle, featuring a 1.500 inch pitch diameter, 1.583 inch outside diameter, and a 1/2 inch shank diameter with 6 inches of usable length.

Datasheet Summary
Powered by GS/AI

Carbon steel spur gear stock with 36 teeth, 24 diametral pitch, and 20° pressure angle, featuring a 1.500 inch pitch diameter, 1.583 inch outside diameter, and a 1/2 inch shank diameter with 6 inches of usable length.

Suppliers

Company
Product
Description
Supplier Links
36 Teeth, 24, D.P.,20° Pressure Angle, 6
Hicksville, NY, United States
36 Teeth, 24, D.P.,20° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock
A 1C29-Y24036
36 Teeth, 24, D.P.,20° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y24036
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29-Y24036
Product Name 36 Teeth, 24, D.P.,20° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 36
Design English
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.8, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
24 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
48 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details