A 1C29-Y24020 is a 24-pitch, 20-tooth spur gear made of steel with a 20° pressure angle, a pitch diameter of 0.833 inches, an outside diameter of 0.917 inches, and a usable length of 0.5 inches. It has a 3/8-inch shank diameter. The gear is designed for mechanical power transmission applications and conforms to AGMA 7 standards.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y24020 |
| Product Name | 20 Teeth, 24, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | English |
| Pressure Angle | 20° |