A 1C29-Y20060 is a 20-pitch, 60-tooth spur gear made of steel with a 20° pressure angle, featuring a 3.000-inch pitch diameter, a 3.100-inch outside diameter, and an 8-inch usable length. The gear has a 3/4-inch shank diameter. It is part of a series of carbon steel spur gear stock designed for mechanical power transmission.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y20060 |
| Product Name | 60 Teeth, 20, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |