A 1C29-Y20050 is a 20-pitch, 20° pressure angle spur gear with 50 teeth, made of carbon steel, featuring a 2.500 inch pitch diameter, 2.600 inch outer diameter, and an 8 inch usable length. The gear has a 3/4 inch shank diameter.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y20050 |
| Product Name | 50 Teeth, 20, D.P.,20° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |