A 1C29-Y20045 is a 20-pitch spur gear stock with 45 teeth, a 2.250-inch pitch diameter, a 2.350-inch outer diameter, and a 3/4-inch shank diameter, designed for applications requiring a 20° pressure angle and 8 inches of usable length, manufactured from carbon steel.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y20045 |
| Product Name | 45 Teeth, 20, D.P.,20° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |