Stock Drive Products & Sterling Instrument - SDP/SI 20 Teeth, 20, D.P.,20° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y20020

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel spur gear stock with 20 teeth, 20 pitch, and 20° pressure angle, featuring a 1.000 inch pitch diameter, 1.100 inch outer diameter, and a 3/8 inch shank diameter with 6 inches of usable length.

Datasheet Summary
Powered by GS/AI

Carbon steel spur gear stock with 20 teeth, 20 pitch, and 20° pressure angle, featuring a 1.000 inch pitch diameter, 1.100 inch outer diameter, and a 3/8 inch shank diameter with 6 inches of usable length.

Suppliers

Company
Product
Description
Supplier Links
20 Teeth, 20, D.P.,20° Pressure Angle, 6
Hicksville, NY, United States
20 Teeth, 20, D.P.,20° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock
A 1C29-Y20020
20 Teeth, 20, D.P.,20° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y20020
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29-Y20020
Product Name 20 Teeth, 20, D.P.,20° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 20
Design English
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
Module 0.5, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
32 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
32 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details