Stock Drive Products & Sterling Instrument - SDP/SI 18 Teeth, 20, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y20018

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C29-Y20018 is a 20-pitch, 18-tooth spur gear made of carbon steel with a 20° pressure angle, a pitch diameter of 0.900 inch, an outside diameter of 1.000 inch, and a shank diameter of 3/8 inch. The minimum usable length is 6 inches.

Datasheet Summary
Powered by GS/AI

A 1C29-Y20018 is a 20-pitch, 18-tooth spur gear made of carbon steel with a 20° pressure angle, a pitch diameter of 0.900 inch, an outside diameter of 1.000 inch, and a shank diameter of 3/8 inch. The minimum usable length is 6 inches.

Suppliers

Company
Product
Description
Supplier Links
18 Teeth, 20, D.P.,20 Pressure angle, 6
Hicksville, NY, United States
18 Teeth, 20, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock
A 1C29-Y20018
18 Teeth, 20, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y20018
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29-Y20018
Product Name 18 Teeth, 20, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 18
Design English
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 168 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24168 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 168
Design English
View Details
Module 0.4, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
32 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details
Module 1, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details