A 1C29-Y20016 is a 20-pitch spur gear with 16 teeth, a pitch diameter of 0.800 inches, an outside diameter of 0.900 inches, and a 3/8-inch shank diameter with a usable length of 0.6 inches, made of steel, designed for 20-degree pressure angle applications.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y20016 |
| Product Name | 16 Teeth, 20, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |