A 15-tooth, 20-pitch spur gear stock with a 20° pressure angle, made of steel, features a 0.750-inch pitch diameter, 0.850-inch outer diameter, and a 3/8-inch shank diameter with a 6-inch usable length.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y20015 |
| Product Name | 15 Teeth, 20, D.P.,20 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | English |
| Pressure Angle | 20° |