A 1C29-Y20014 is a 20 pitch, 20° pressure angle spur gear with 14 teeth, a pitch diameter of 0.700 inches, an outside diameter of 0.800 inches, and a 3/8 inch shank diameter with a usable length of 3 inches, made of carbon steel.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y20014 |
| Product Name | 14 Teeth, 20, D.P.,20° Pressure Angle, 3" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 14 |
| Design | English |
| Pressure Angle | 20° |