A 1C29-Y20012 is a 20-pitch spur gear with 12 teeth and a 20° pressure angle, made of steel, featuring a 0.600 inch pitch diameter, 0.700 inch outside diameter, and a 3/8 inch shank diameter with 3 inches of usable length. It is designed for mechanical power transmission applications.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y20012 |
| Product Name | 12 Teeth, 20, D.P.,20 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 20° |