A 1C29-N48120 is a 120-tooth, 48-diametral pitch spur gear made of carbon steel, with a 14-1/2° pressure angle and an 8-inch usable length. It has an outside diameter of 2.542 inches and a pitch diameter of 2.500 inches. The gear is supplied with a 3/4-inch shank diameter.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N48120 |
| Product Name | 120 Teeth, 48, D.P.,14.5° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 14.5° |