A 1C29-N48096 is a 96-tooth, 48 pitch, 14-1/2° pressure angle spur gear made of steel, with an outer diameter of 2.042 inches and a usable length of 3/4 inch. The gear has a shank diameter of 3/8 inch. It is part of a series of inch-based steel spur gear stock options with 48 and 32 pitch, available in both 14-1/2° and 20° pressure angles.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N48096 |
| Product Name | 96 Teeth, 48, D.P.,14.5 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 14.5° |