A 1C29-N48080 is a 48 pitch, 14-1/2° pressure angle spur gear stock with 80 teeth, a pitch diameter of 1.667 inches, an outer diameter of 1.708 inches, and an 8-inch usable length, made of steel with a 3/8-inch shank diameter.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N48080 |
| Product Name | 80 Teeth, 48, D.P.,14.5° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 14.5° |