A 1C29-N48056 is a 56-tooth, 48 diametral pitch, 14-1/2° pressure angle spur gear stock made of steel, with a pitch diameter of 1.167 inches, an outside diameter of 1.208 inches, and a shank diameter of 3/8 inch. The usable length is 8 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N48056 |
| Product Name | 56 Teeth, 48, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 14.5° |