A 1C29-N48044 is a 44-tooth, 48-pitch spur gear made of steel with a 14-1/2° pressure angle, an outside diameter of 0.958 inch, and a usable length of 0.75 inch. The gear has a shank diameter of 0.25 inch.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N48044 |
| Product Name | 44 Teeth, 48, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 14.5° |