A 1C29-N48040 is a 48-pitch, 14-1/2° pressure angle spur gear made of steel, with 40 teeth, a pitch diameter of 0.833 inches, an outside diameter of 0.875 inches, and a shank diameter of 3/8 inch. The usable length is 3 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N48040 |
| Product Name | 40 Teeth, 48, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 14.5° |