Carbon steel spur gear stock with 96 teeth, 32 pitch, and 14-1/2° pressure angle, featuring a 3.000 inch pitch diameter, 3.063 inch outer diameter, and 3/4 inch shank diameter. The usable length is 8 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N32096 |
| Product Name | 96 Teeth, 32, D.P.,14.5° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 14.5° |