A 1C29-N32080 is a 32 pitch spur gear with 80 teeth, made of steel, featuring a 14-1/2° pressure angle and an 8-inch usable length. It has an outside diameter of 2.563 inches and a pitch diameter of 2.500 inches. The gear is supplied with a shank diameter of 3/4 inch.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N32080 |
| Product Name | 80 Teeth, 32, D.P.,14.5 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 14.5° |