A 1C29-N32060 is a 32-pitch, 60-tooth spur gear stock made of carbon steel, with a 14-1/2° pressure angle and an 8-inch usable length. The gear has a pitch diameter of 1.875 inches and an outside diameter of 1.938 inches, with a shank diameter of 1/2 inch. It is designed for standard inch-based gear applications and shares its material, pressure angle, and dimensional tolerances with all other 32-pitch gears in the series.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N32060 |
| Product Name | 60 Teeth, 32, D.P.,14.5° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 14.5° |