A 1C29-N32054 is a 32 pitch, 54-tooth spur gear stock made of steel with a 14-1/2° pressure angle, a pitch diameter of 1.688 inches, an outside diameter of 1.750 inches, and a shank diameter of 1/2 inch. The usable length is 8 inches. The gear is designed for use in mechanical systems requiring precise motion transmission with standard inch-based gear dimensions.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N32054 |
| Product Name | 54 Teeth, 32, D.P.,14.5 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 14.5° |