A 1C29-N32048 is a 32-pitch, 48-tooth spur gear made of steel with a 14-1/2° pressure angle, a pitch diameter of 1.500 inches, an outer diameter of 1.563 inches, and a usable length of 0.625 inches. The part features a shank diameter of 1/4 inch.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N32048 |
| Product Name | 48 Teeth, 32, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 14.5° |