A 1C29-N32044 is a 32 pitch, 44-tooth spur gear stock made of carbon steel with a 14-1/2° pressure angle, featuring a 1.375-inch pitch diameter, a 1.438-inch outside diameter, and a 1/2-inch usable shank length.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N32044 |
| Product Name | 44 Teeth, 32, D.P.,14.5° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 14.5° |