A 1C29-N32038 is a 38-tooth, 32-pitch spur gear made of steel with a 14-1/2° pressure angle, featuring a 1.188-inch pitch diameter, a 1.250-inch outer diameter, and a 3/8-inch shank diameter. The minimum usable length is 6 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N32038 |
| Product Name | 38 Teeth, 32, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 14.5° |