A 1C29-N32032 is a 32-pitch spur gear with 32 teeth, a 1.000-inch pitch diameter, a 1.063-inch outer diameter, a 0.250-inch shank diameter, and a 0.625-inch usable length, made of steel, designed for 14-1/2° pressure angle applications.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N32032 |
| Product Name | 32 Teeth, 32, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 14.5° |